Acer logo

Acer Veriton N VN4640G Intel® Core™ i5 i5-7400T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Education Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42684
Info modified on:
14 Jun 2024, 17:50:33
Short summary description Acer Veriton N VN4640G Intel® Core™ i5 i5-7400T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Education Mini PC Black:

Acer Veriton N VN4640G, 2,4 GHz, Intel® Core™ i5, i5-7400T, 4 GB, 128 GB, Windows 10 Pro Education

Long summary description Acer Veriton N VN4640G Intel® Core™ i5 i5-7400T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Education Mini PC Black:

Acer Veriton N VN4640G. Processor frequency: 2,4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro Education, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.