Acer logo

Acer Veriton M4620G Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86982
Info modified on:
07 Oct 2024, 17:13:34
Short summary description Acer Veriton M4620G Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 7 Professional Tower PC Black:

Acer Veriton M4620G, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Acer Veriton M4620G Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 7 Professional Tower PC Black:

Acer Veriton M4620G. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7470. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.