Acer Revo RL85-UR45, 2,2 GHz, Intel® Core™ i5, i5-5200U, 8 GB, 1 TB, Windows 8.1
Acer Revo RL85-UR45. Processor frequency: 2,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-5200U. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Wi-Fi. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Small Desktop. Product type: PC. Product colour: White