Acer logo

Acer Aspire XC-605 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164891
Info modified on:
07 Oct 2024, 16:48:55
Short summary description Acer Aspire XC-605 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Black:

Acer Aspire XC-605, 3,2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi DL, Windows 8.1

Long summary description Acer Aspire XC-605 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Black:

Acer Aspire XC-605. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 705. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.