Acer logo

Acer Aspire M3985 Intel® Core™ i5 i5-3350P 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7570 Windows 8 PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122680
Info modified on:
07 Oct 2024, 16:48:45
Short summary description Acer Aspire M3985 Intel® Core™ i5 i5-3350P 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7570 Windows 8 PC Black:

Acer Aspire M3985, 3,1 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD±RW, Windows 8

Long summary description Acer Aspire M3985 Intel® Core™ i5 i5-3350P 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7570 Windows 8 PC Black:

Acer Aspire M3985. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 7570. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.