Acer Aspire X1430, 1,3 GHz, AMD E, 2 GB, 250 GB, DVD Super Multi, Windows 7 Home Premium
Acer Aspire X1430. Processor frequency: 1,3 GHz, Processor family: AMD E, Processor model: E-300. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product colour: Black