Acer ConceptD 900, 2,4 GHz, Intel® Xeon®, 6148, 192 GB, 9 TB, Windows 10 Pro
Acer ConceptD 900. Processor frequency: 2,4 GHz, Processor family: Intel® Xeon®, Processor model: 6148. Internal memory: 192 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 9 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA Quadro RTX 6000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Product colour: Black