Acer logo

Acer Aspire XC-895 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58451
Info modified on:
10 Aug 2024, 10:55:41
Short summary description Acer Aspire XC-895 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Desktop PC Black:

Acer Aspire XC-895, 3,6 GHz, Intel® Core™ i3, 8 GB, 1,26 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire XC-895 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Desktop PC Black:

Acer Aspire XC-895. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.