Acer Aspire TC-860, 2,8 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Linux
Acer Aspire TC-860. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Linux. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product colour: Black