Acer logo

Acer Aspire Z1-601 Intel® Celeron® N2830 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54667
Info modified on:
10 Aug 2024, 07:37:17
Short summary description Acer Aspire Z1-601 Intel® Celeron® N2830 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

Acer Aspire Z1-601, 47 cm (18.5"), Intel® Celeron®, 4 GB, 500 GB, Windows 8.1, Black

Long summary description Acer Aspire Z1-601 Intel® Celeron® N2830 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

Acer Aspire Z1-601. Product type: All-in-One PC. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel® Celeron®, Processor frequency: 2,16 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.