Acer logo

Acer NITRO 50 N50-600 Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Desktop PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41864
Info modified on:
10 Aug 2024, 09:28:41
Short summary description Acer NITRO 50 N50-600 Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Desktop PC Black, Red:

Acer NITRO 50 N50-600, 2,9 GHz, Intel® Core™ i5, i5-9400F, 16 GB, 512 GB, Windows 10 Home

Long summary description Acer NITRO 50 N50-600 Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Desktop PC Black, Red:

Acer NITRO 50 N50-600. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce RTX™ 2070. Operating system installed: Windows 10 Home. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Weight: 7,4 kg. Product colour: Black, Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.