Acer logo

Acer Aspire X3300-X223HQ AMD Athlon II X2 240 3 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium SFF PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40523
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire X3300-X223HQ AMD Athlon II X2 240 3 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium SFF PC:

Acer Aspire X3300-X223HQ, 2,8 GHz, AMD Athlon II X2, 240, 3 GB, 320 GB, Windows 7 Home Premium

Long summary description Acer Aspire X3300-X223HQ AMD Athlon II X2 240 3 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium SFF PC:

Acer Aspire X3300-X223HQ. Processor frequency: 2,8 GHz, Processor family: AMD Athlon II X2, Processor model: 240. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 9200. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.