Acer logo

Acer Aspire Revo R3600 Intel Atom® 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 9400 Windows Vista Home Premium PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76436
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire Revo R3600 Intel Atom® 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 9400 Windows Vista Home Premium PC Black:

Acer Aspire Revo R3600, 1,6 GHz, Intel Atom®, 2 GB, DDR2-SDRAM, 160 GB, Windows Vista Home Premium

Long summary description Acer Aspire Revo R3600 Intel Atom® 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 9400 Windows Vista Home Premium PC Black:

Acer Aspire Revo R3600. Processor frequency: 1,6 GHz, Processor family: Intel Atom®. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: NVIDIA GeForce 9400. Operating system installed: Windows Vista Home Premium. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.