Acer logo

Acer Aspire M7720 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1 TB AMD Mobility Radeon HD 4650 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83556
Info modified on:
31 Jan 2022, 09:28:16
Short summary description Acer Aspire M7720 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1 TB AMD Mobility Radeon HD 4650 Windows Vista Home Premium Tower PC:

Acer Aspire M7720, 2,66 GHz, Intel® Core™ i7, i7-920, 6 GB, 1 TB, Windows Vista Home Premium

Long summary description Acer Aspire M7720 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1 TB AMD Mobility Radeon HD 4650 Windows Vista Home Premium Tower PC:

Acer Aspire M7720. Processor frequency: 2,66 GHz, Processor family: Intel® Core™ i7, Processor model: i7-920. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated. Discrete graphics card model: AMD Mobility Radeon HD 4650. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.