Acer logo

Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® G100 Windows Vista Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204935
Info modified on:
02 Oct 2024, 12:52:35
Short summary description Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® G100 Windows Vista Home Premium Tower PC Black:

Acer Aspire M3641, 2,33 GHz, Intel® Core™2 Quad, Q8200, 4 GB, 640 GB, Windows Vista Home Premium

Long summary description Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® G100 Windows Vista Home Premium Tower PC Black:

Acer Aspire M3641. Processor frequency: 2,33 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8200. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® G100. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.