3M BP150C3E, 38,1 cm (15"), 3:2, Laptop, Frameless display privacy filter, Glossy / Matt, Anti-glare
3M BP150C3E. Maximum screen size: 38,1 cm (15"). Aspect ratio: 3:2. Suitable for: Laptop, Type: Frameless display privacy filter. Surface finish: Glossy / Matt. Weight: 39 g