Zalman logo

Zalman ZM500-GS power supply unit 500 W 20+4 pin ATX ATX Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20838
Info modified on:
10 Aug 2024, 07:57:51
Short summary description Zalman ZM500-GS power supply unit 500 W 20+4 pin ATX ATX Black:

Zalman ZM500-GS, 500 W, 115 - 230 V, 50 - 60 Hz, 4 A, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V, Active

Long summary description Zalman ZM500-GS power supply unit 500 W 20+4 pin ATX ATX Black:

Zalman ZM500-GS. Total power: 500 W, AC input voltage: 115 - 230 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Compliance certificates: RoHS, Certification: WEEE

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.