ZAGG logo

ZAGG Messenger Folio 2 US English Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32327
Info modified on:
06 May 2021, 10:33:51
Short summary description ZAGG Messenger Folio 2 US English Bluetooth Black:

ZAGG Messenger Folio 2, US English, Apple, 10.2-inch iPad, 10.5-inch iPad/Air 3, Black, 25,9 cm (10.2"), Wireless

Long summary description ZAGG Messenger Folio 2 US English Bluetooth Black:

ZAGG Messenger Folio 2. Keyboard language: US English. Brand compatibility: Apple, Compatibility: 10.2-inch iPad, 10.5-inch iPad/Air 3, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery type: Built-in battery. Width: 264 mm, Depth: 198 mm, Height: 22,6 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.