Yealink logo

Yealink SIP-T42S IP phone Black 12 lines LCD

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183735
Info modified on:
14 Mar 2024, 19:11:47
Short summary description Yealink SIP-T42S IP phone Black 12 lines LCD:

Yealink SIP-T42S, IP Phone, Black, Wired handset, Desk/Wall, In-band, Out-of band, SIP info, 12 lines

Long summary description Yealink SIP-T42S IP phone Black 12 lines LCD:

Yealink SIP-T42S. Product type: IP Phone, Product colour: Black, Handset type: Wired handset. Dual-Tone Multi-Frequency (DTMF) modes: In-band, Out-of band, SIP info. Lines quantity: 12 lines, Phonebook capacity: 1000 entries. Volume control: Digital. Display: LCD, Display diagonal: 6,86 cm (2.7"), Display resolution: 192 x 64 pixels

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.