WowWee logo

WowWee One Classic Mono portable speaker Chrome, White 2 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50499
Info modified on:
22 Apr 2019, 11:04:36
Short summary description WowWee One Classic Mono portable speaker Chrome, White 2 W:

WowWee One Classic, 1.0 channels, 2-way, 2 W, 40 - 20000 Hz, Wired, Mono portable speaker

Long summary description WowWee One Classic Mono portable speaker Chrome, White 2 W:

WowWee One Classic. Audio output channels: 1.0 channels, Speaker type: 2-way. RMS rated power: 2 W, Frequency range: 40 - 20000 Hz. Connectivity technology: Wired. Product type: Mono portable speaker, Product colour: Chrome, White. Recommended usage: MP3 player, Compatible products: iPod, iPad

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.