WiZ logo

WiZ 8719514554917A smart lighting Bluetooth 12 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by WiZ
Product views:
12353
Info modified on:
29 May 2025, 07:45:07
WiZ 8719514554917A user manual (75 MB)
Short summary description WiZ 8719514554917A smart lighting Bluetooth 12 W:

WiZ 8719514554917A, Bluetooth, Black, LED, Metal, Non-changeable bulb(s), 2700 K

Long summary description WiZ 8719514554917A smart lighting Bluetooth 12 W:

WiZ 8719514554917A. Interface: Bluetooth, Product colour: Black, Bulb type: LED. Input voltage: 220-240 V, AC input voltage: 220-240 V. Width: 300 mm, Depth: 300 mm, Height: 42 mm. Package width: 31,1 mm, Package depth: 6 mm, Package height: 31,7 mm. Placement supported: Indoor

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.