WiZ logo

WiZ 046677603472 lighting accessory Motion sensor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31485
Info modified on:
05 Jun 2025, 03:46:42
WiZ 046677603472 user manual (1.6 MB)
Short summary description WiZ 046677603472 lighting accessory Motion sensor:

WiZ 046677603472, Motion sensor, White, Plastic, IP20, III, 3 V

Long summary description WiZ 046677603472 lighting accessory Motion sensor:

WiZ 046677603472. Type: Motion sensor, Product colour: White, Housing material: Plastic. AC input voltage: 3 V, Battery type: AA. Length: 62 mm, Width: 62 mm, Height: 50 mm. Quantity per pack: 1 pc(s), Package width: 7 mm, Package height: 16 mm. Package net weight: 100 g, Package gross weight: 110 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.