Whirlpool logo

Whirlpool WTLS 66912 washing machine Top-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70263
Info modified on:
27 May 2024, 12:03:22
Short summary description Whirlpool WTLS 66912 washing machine Top-load 6 kg 1200 RPM White:

Whirlpool WTLS 66912, Top-load, 6 kg, B, 76 dB, 1200 RPM, 153 kWh

Long summary description Whirlpool WTLS 66912 washing machine Top-load 6 kg 1200 RPM White:

Whirlpool WTLS 66912. Loading type: Top-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 9000 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.