Whirlpool logo

Whirlpool WTE 1811 W Freestanding 282 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91157
Info modified on:
27 May 2024, 11:58:57
Short summary description Whirlpool WTE 1811 W Freestanding 282 L Silver:

Whirlpool WTE 1811 W, 282 L, 40 dB, 3 kg/24h, Silver

Long summary description Whirlpool WTE 1811 W Freestanding 282 L Silver:

Whirlpool WTE 1811 W. Total net capacity: 282 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 134 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 48 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 214 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.