Whirlpool logo

Whirlpool WSG5556A+M side-by-side refrigerator Freestanding 515 L Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103506
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool WSG5556A+M side-by-side refrigerator Freestanding 515 L Black:

Whirlpool WSG5556A+M, Freestanding, Black, 515 L, 45 dB, 546 L, 335 L

Long summary description Whirlpool WSG5556A+M side-by-side refrigerator Freestanding 515 L Black:

Whirlpool WSG5556A+M. Appliance placement: Freestanding, Product colour: Black. Total net capacity: 515 L, Noise level: 45 dB, Total gross capacity: 546 L. Fridge net capacity: 335 L, Fridge gross capacity: 340 L, Fridge temperature range: 16 - 43 °C. Freezer net capacity: 180 L, Freezing capacity: 12 kg/24h, Star rating: 4*. Annual energy consumption: 431 kWh, Energy usage: 1,18 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.