Whirlpool WP 93, Fully built-in, Stainless steel, 1,5 m, 1,6 m, 13 place settings, 44 dB
Whirlpool WP 93. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Inlet hose length: 1,5 m. Number of place settings: 13 place settings, Noise level: 44 dB, Temperature (max): 60 °C. AC input voltage: 220 - 230 V, AC input frequency: 50 Hz. Width: 597 mm, Depth: 555 mm, Height: 820 mm. Package dimensions (WxDxH): 640 x 660 x 845 mm, Package weight: 52 kg