Whirlpool logo

Whirlpool GOF 7523/WA hob White Built-in Gas 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75123
Info modified on:
22 May 2024, 11:26:37
Short summary description Whirlpool GOF 7523/WA hob White Built-in Gas 5 zone(s):

Whirlpool GOF 7523/WA, White, Built-in, Gas, Glass, 5 zone(s), 5 zone(s)

Long summary description Whirlpool GOF 7523/WA hob White Built-in Gas 5 zone(s):

Whirlpool GOF 7523/WA. Product colour: White, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1750 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Front. Connected load (gas): 12000 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 730 mm, Depth: 540 mm, Height: 49 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.