Whirlpool logo

Whirlpool AWZFS 614 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38199
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AWZFS 614 washer dryer Freestanding Front-load White:

Whirlpool AWZFS 614, Front-load, Freestanding, White, Left, Buttons, Rotary, LCD

Long summary description Whirlpool AWZFS 614 washer dryer Freestanding Front-load White:

Whirlpool AWZFS 614. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 4 kg, Maximum spin speed: 1400 RPM, Washing capacity: 6 kg. Connected load: 2300 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Depth: 565 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing & drying: 970 kWh, Annual water consumption washing & drying: 18000 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.