Whirlpool logo

Whirlpool AWO/D 5120 washing machine Front-load 5 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99436
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool AWO/D 5120 washing machine Front-load 5 kg 1200 RPM White:

Whirlpool AWO/D 5120, Front-load, 5 kg, B, 75 dB, 1200 RPM, 165 kWh

Long summary description Whirlpool AWO/D 5120 washing machine Front-load 5 kg 1200 RPM White:

Whirlpool AWO/D 5120. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 165 kWh, Annual water consumption washing: 7980 L. Product colour: White. Width: 595 mm, Depth: 520 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.