Whirlpool AWM 1000, Front-load, 10 kg, B, 1200 RPM, 340 kWh, White
Whirlpool AWM 1000. Loading type: Front-load. Drum capacity: 10 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 340 kWh. Product colour: White. Width: 686 mm, Depth: 785 mm, Height: 965 mm