Whirlpool logo

Whirlpool AWE 6215 washing machine Top-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58104
Info modified on:
10 Apr 2025, 11:01:28
Short summary description Whirlpool AWE 6215 washing machine Top-load 6 kg 1200 RPM White:

Whirlpool AWE 6215, Top-load, 6 kg, A, 76 dB, 1200 RPM, 173 kWh

Long summary description Whirlpool AWE 6215 washing machine Top-load 6 kg 1200 RPM White:

Whirlpool AWE 6215. Loading type: Top-load. Drum capacity: 6 kg, Spin-drying class: A, Noise level (spin): 76 dB, Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 8926 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.