Whirlpool logo

Whirlpool ART 458/A+/1 fridge-freezer Built-in 234 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92769
Info modified on:
26 Feb 2021, 15:59:49
Short summary description Whirlpool ART 458/A+/1 fridge-freezer Built-in 234 L White:

Whirlpool ART 458/A+/1, 234 L, SN-T, 35 dB, 3,5 kg/24h, Fresh zone compartment, White

Long summary description Whirlpool ART 458/A+/1 fridge-freezer Built-in 234 L White:

Whirlpool ART 458/A+/1. Total net capacity: 234 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 162 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 72 L, Freezing capacity: 3,5 kg/24h. Fresh zone compartment. Annual energy consumption: 275 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.