Whirlpool logo

Whirlpool ART 456/A++ fridge-freezer Built-in 271 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93577
Info modified on:
26 Feb 2021, 15:59:57
Short summary description Whirlpool ART 456/A++ fridge-freezer Built-in 271 L White:

Whirlpool ART 456/A++, 271 L, 35 dB, 3,5 kg/24h, Fresh zone compartment, White

Long summary description Whirlpool ART 456/A++ fridge-freezer Built-in 271 L White:

Whirlpool ART 456/A++. Total net capacity: 271 L. Door hinge: Right. Noise level: 35 dB. Fridge net capacity: 199 L, Fridge number of shelves/baskets: 4. Freezer net capacity: 72 L, Freezing capacity: 3,5 kg/24h. Fresh zone compartment. Annual energy consumption: 230 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.