Whirlpool logo

Whirlpool ARC 2353 AL Freestanding 218 L Aluminium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81511
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool ARC 2353 AL Freestanding 218 L Aluminium:

Whirlpool ARC 2353 AL, 218 L, 40 dB, 2,5 kg/24h, Aluminium

Long summary description Whirlpool ARC 2353 AL Freestanding 218 L Aluminium:

Whirlpool ARC 2353 AL. Total net capacity: 218 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 171 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 41 L, Freezing capacity: 2,5 kg/24h. Annual energy consumption: 211,7 kWh. Product colour: Aluminium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.