Whirlpool logo

Whirlpool AKZM 765/IX oven 73 L 2600 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84646
Info modified on:
29 Nov 2024, 15:42:51
Short summary description Whirlpool AKZM 765/IX oven 73 L 2600 W Stainless steel:

Whirlpool AKZM 765/IX, Large, Electric, 73 L, 2600 W, 73 L, 2600 W

Long summary description Whirlpool AKZM 765/IX oven 73 L 2600 W Stainless steel:

Whirlpool AKZM 765/IX. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Buttons. Width: 595 mm, Depth: 564 mm, Height: 595 mm. Package width: 630 mm, Package depth: 650 mm, Package height: 690 mm. Energy efficiency class (old): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.