Whirlpool logo

Whirlpool AKZM 756 WH oven 67 L 2600 W White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116278
Info modified on:
29 Nov 2024, 15:42:29
Short summary description Whirlpool AKZM 756 WH oven 67 L 2600 W White:

Whirlpool AKZM 756 WH, Electric, 67 L, 2600 W, 67 L, 2600 W, White

Long summary description Whirlpool AKZM 756 WH oven 67 L 2600 W White:

Whirlpool AKZM 756 WH. Oven type: Electric, Total oven(s) interior capacity: 67 L, Total oven power: 2600 W. Product colour: White, Control type: Buttons, Rotary. Energy consumption (conventional): 0,9 kWh, AC input voltage: 220-230 V, AC input frequency: 50 Hz. Width: 595 mm, Depth: 564 mm, Height: 595 mm. Package weight: 37,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.