Whirlpool logo

Whirlpool AFB 820/3 Upright freezer Built-in 91 L

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108994
Info modified on:
22 Feb 2023, 14:59:41
Short summary description Whirlpool AFB 820/3 Upright freezer Built-in 91 L:

Whirlpool AFB 820/3, 91 L, 14 kg/24h, 39 dB, 4*

Long summary description Whirlpool AFB 820/3 Upright freezer Built-in 91 L:

Whirlpool AFB 820/3. Freezer net capacity: 91 L, Freezing capacity: 14 kg/24h, Storage time during power failure: 16 h, Noise level: 39 dB, Star rating: 4*

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.