Whirlpool logo

Whirlpool ADP4300 dishwasher Freestanding

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54705
Info modified on:
21 Nov 2023, 12:35:38
Short summary description Whirlpool ADP4300 dishwasher Freestanding:

Whirlpool ADP4300, Freestanding, White, 56 dB, Hygienic, 19 L, 1,24 kWh

Long summary description Whirlpool ADP4300 dishwasher Freestanding:

Whirlpool ADP4300. Appliance placement: Freestanding, Door colour: White. Noise level: 56 dB, Drying system: Hygienic. Water consumption per cycle: 19 L, Energy consumption per cycle: 1,24 kWh, AC input voltage: 220 - 230 V. Width: 850 mm, Depth: 597 mm, Height: 596 mm. Drying class: B, Washing class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.