Whirlpool logo

Whirlpool ACM 803/BA hob Black Built-in Zone induction hob 3 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119480
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool ACM 803/BA hob Black Built-in Zone induction hob 3 zone(s):

Whirlpool ACM 803/BA, Black, Built-in, Zone induction hob, 3 zone(s), 3 zone(s), Simmer

Long summary description Whirlpool ACM 803/BA hob Black Built-in Zone induction hob 3 zone(s):

Whirlpool ACM 803/BA. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch. Connected load (electric): 7000 W, Current: 30,4 A. Width: 580 mm, Depth: 510 mm, Height: 56 mm. Package width: 670 mm, Package depth: 590 mm, Package height: 140 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.