Whirlpool logo

Whirlpool SW8 AM2C KAR fridge Freestanding 363 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67587
Info modified on:
20 Feb 2025, 09:43:31
Short summary description Whirlpool SW8 AM2C KAR fridge Freestanding 363 L Black:

Whirlpool SW8 AM2C KAR, 363 L, SN-T, 38 dB, Black

Long summary description Whirlpool SW8 AM2C KAR fridge Freestanding 363 L Black:

Whirlpool SW8 AM2C KAR. Fridge net capacity: 363 L, Climate class: SN-T, Noise level: 38 dB. Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 114 kWh. Weight: 62 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.