Whirlpool logo

Whirlpool SP40 801 EU Built-in 400 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130207
Info modified on:
12 Feb 2025, 11:37:55
Short summary description Whirlpool SP40 801 EU Built-in 400 L:

Whirlpool SP40 801 EU, 400 L, ST-T, 35 dB, 4,5 kg/24h

Long summary description Whirlpool SP40 801 EU Built-in 400 L:

Whirlpool SP40 801 EU. Total net capacity: 400 L. Door hinge: Right. Climate class: ST-T, Noise level: 35 dB. Fridge net capacity: 299 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 101 L, Freezing capacity: 4,5 kg/24h. Annual energy consumption: 328 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.