Whirlpool logo

Whirlpool ARG 740/A+/1 combi-fridge Built-in 296 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71239
Info modified on:
27 May 2024, 12:19:58
Short summary description Whirlpool ARG 740/A+/1 combi-fridge Built-in 296 L Stainless steel:

Whirlpool ARG 740/A+/1, 296 L, Built-in, 35 dB, SN-T, 3 kg/24h, Stainless steel

Long summary description Whirlpool ARG 740/A+/1 combi-fridge Built-in 296 L Stainless steel:

Whirlpool ARG 740/A+/1. Appliance placement: Built-in, Product colour: Stainless steel, Door hinge: Right. Total net capacity: 296 L, Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 264 L, Fridge gross capacity: 261 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 32 L, Freezing capacity: 3 kg/24h. Cord length: 2,45 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.