Whirlpool logo

Whirlpool BSNF 8993 IX Freestanding 296 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66117
Info modified on:
26 Feb 2021, 16:00:03
Short summary description Whirlpool BSNF 8993 IX Freestanding 296 L Stainless steel:

Whirlpool BSNF 8993 IX, 296 L, No Frost (fridge), 39 dB, 15,5 kg/24h, Stainless steel

Long summary description Whirlpool BSNF 8993 IX Freestanding 296 L Stainless steel:

Whirlpool BSNF 8993 IX. Total net capacity: 296 L. Door hinge: Right. Noise level: 39 dB. Fridge net capacity: 202 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 94 L, Freezing capacity: 15,5 kg/24h, No Frost (freezer). Annual energy consumption: 169 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.