Whirlpool logo

Whirlpool AFB 828/A+ Upright freezer Built-in 94 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91912
Info modified on:
21 Apr 2025, 06:54:08
Short summary description Whirlpool AFB 828/A+ Upright freezer Built-in 94 L White:

Whirlpool AFB 828/A+, 94 L, 12 kg/24h, SN-T, 38 dB, 4*, White

Long summary description Whirlpool AFB 828/A+ Upright freezer Built-in 94 L White:

Whirlpool AFB 828/A+. Freezer net capacity: 94 L, Climate class: SN-T, Freezing capacity: 12 kg/24h, Storage time during power failure: 28 h, Noise level: 38 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 190 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.