Vultech logo

Vultech MU-UPS01 power extension 1,5 m 5 AC outlet(s) Indoor Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46762
Info modified on:
10 Aug 2024, 09:44:24
Short summary description Vultech MU-UPS01 power extension 1,5 m 5 AC outlet(s) Indoor Black:

Vultech MU-UPS01, 1,5 m, Indoor, Type F, C14 coupler, Straight, Polycarbonate (PC)

Long summary description Vultech MU-UPS01 power extension 1,5 m 5 AC outlet(s) Indoor Black:

Vultech MU-UPS01. Cable length: 1,5 m, Placement supported: Indoor, AC outlet types: Type F. AC outlets quantity: 5 AC outlet(s). Maximum input power: 2500 W, Maximum current: 16 A. Number of products included: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.