Viewsonic VX Series VX3276-mhd-2, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Silver
Viewsonic VX Series VX3276-mhd-2. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Silver