Viewsonic logo

Viewsonic VX Series VX3216-SCMH-W computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58178
Info modified on:
14 Mar 2024, 19:46:45
Short summary description Viewsonic VX Series VX3216-SCMH-W computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Grey:

Viewsonic VX Series VX3216-SCMH-W, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LED, 14 ms, Grey

Long summary description Viewsonic VX Series VX3216-SCMH-W computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Grey:

Viewsonic VX Series VX3216-SCMH-W. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Grey

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.