Viewsonic logo

Viewsonic E2 Series 15" LCD VA503M computer monitor 38,1 cm (15") 1024 x 768 pixels Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67280
Info modified on:
31 May 2024, 09:34:38
Short summary description Viewsonic E2 Series 15" LCD VA503M computer monitor 38,1 cm (15") 1024 x 768 pixels Grey:

Viewsonic E2 Series 15" LCD VA503M, 38,1 cm (15"), 1024 x 768 pixels, LCD, 16 ms, Grey

Long summary description Viewsonic E2 Series 15" LCD VA503M computer monitor 38,1 cm (15") 1024 x 768 pixels Grey:

Viewsonic E2 Series 15" LCD VA503M. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 100°. Built-in speaker(s). VESA mounting. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.