Viewsonic logo

Viewsonic Value Series VA2407H-7 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22525
Info modified on:
14 Mar 2024, 19:25:16
Short summary description Viewsonic Value Series VA2407H-7 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

Viewsonic Value Series VA2407H-7, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Viewsonic Value Series VA2407H-7 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

Viewsonic Value Series VA2407H-7. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.