Viewsonic logo

Viewsonic 37” Wide-Screen HD-Ready LCD TV 94 cm (37") Silver 500 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39285
Info modified on:
30 May 2023, 12:05:16
Short summary description Viewsonic 37” Wide-Screen HD-Ready LCD TV 94 cm (37") Silver 500 cd/m²:

Viewsonic 37” Wide-Screen HD-Ready LCD TV, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Viewsonic 37” Wide-Screen HD-Ready LCD TV 94 cm (37") Silver 500 cd/m²:

Viewsonic 37” Wide-Screen HD-Ready LCD TV. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.